NEN - NPR-CEN-ISO/TS 8062-2
Geometrical Product Specifications (GPS) - Dimensional and geometrical tolerances for moulded parts - Part 2: Rules
| Organization: | NEN |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of ISO 8062 gives the rules for geometrical dimensioning and tolerancing of final moulded parts and parts machined out of moulded parts. It also gives rules and conventions for the indications of these requirements in technical product documentation and specifies the proportions and dimensions of the graphical symbols to be used. This part of ISO 8062 provides symbols which may be used to identify the relative completeness of the moulded features and parts. These graphical symbols should not be confused with the graphical symbols for surface texture according to ISO 1302, which are notably larger.
Document History