NEN - NPR-ISO/IEC TR 15271
Information technology - Guide for ISO/IEC 12207 (Software Life Cycle Processes)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
The purpose of this standard is to provide guidance on the application of ISO/IEC 12207. Elaborates on factors which should be considered when applying ISO/IEC 12207 and does this in the context of the various ways in which ISO/IEC 12207 can be applied. The three fundamental life cycle models are discussed and examples of tailoring are provided.
Document History
NPR-ISO/IEC TR 15271
January 1, 1999
Information technology - Guide for ISO/IEC 12207 (Software Life Cycle Processes)
The purpose of this standard is to provide guidance on the application of ISO/IEC 12207. Elaborates on factors which should be considered when applying ISO/IEC 12207 and does this in the context of...