NEN - NPR-ISO/IEC TR 15581

Information technology - Programming languages - Fortran - Enhanced data type facilities

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 26
ICS Code (Languages used in information technology): 35.060
scope:

Specifies an extension to the data-type facilities of the programming language Fortran. The current Fortran language is specified by ISO/IEC 1539-1:1997. The proposed extension allows dummy arguments, function results, and components of derived types to be allocatable arrays. Contains a general informal by precise description of the proposed extended functionalities. Contains detailed editorial changes which if applied to the current international standard would implement the revised language specification.

Document History

NPR-ISO/IEC TR 15581
January 1, 2002
Information technology - Programming languages - Fortran - Enhanced data type facilities
Specifies an extension to the data-type facilities of the programming language Fortran. The current Fortran language is specified by ISO/IEC 1539-1:1997. The proposed extension allows dummy...
January 1, 1999
Information technology - Programming languages - Fortran - Enhanced data type facilities
Specifies an extension to the data-type facilities of the programming language Fortran. The current Fortran language is specified by ISO/IEC 1539-1:1997. The proposed extension allows dummy...
Advertisement