NEN - NPR-IEC-CLC/TR 62453-41

Field device tool (FDT) interface specification - Part 41: Object model integration profile - Common object model

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 338
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453, which is a Technical report, defines how the common FDT principles are implemented based on the MS COM technology, including the object behavior and object interaction via COM interfaces. This part specifies the technology specific implementation of the protocol specific functionality and communication services. This part of IEC 62453 is informative, however when this part is applied its requirements shall be implemented as specified. This part specifies FDT version 1.2.1.

Document History

NPR-IEC-CLC/TR 62453-41
December 1, 2009
Field device tool (FDT) interface specification - Part 41: Object model integration profile - Common object model
This part of IEC 62453, which is a Technical report, defines how the common FDT principles are implemented based on the MS COM technology, including the object behavior and object interaction via COM...
Advertisement