NEN - NPR-ISO/IEC TR 24748-2

Systems and software engineering - Life cycle management - Part 2: Guide to the application of ISO/IEC 15288 (System life cycle processes)

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 86
ICS Code (Software): 35.080
scope:

This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 15288:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC 15288:2008. It then gives guidance on applying ISO/IEC 15288:2008 from the aspects of strategy, planning, application in organizations, and application on projects. This part of ISO/IEC TR 24748 is intentionally aligned with both ISO/IEC TR 24748-1 and ISO/IEC TR 24748-3 (Guide to the application of ISO/IEC 12207) in its terminology, structure and content.

Document History

NPR-ISO/IEC TR 24748-2
September 1, 2011
Systems and software engineering - Life cycle management - Part 2: Guide to the application of ISO/IEC 15288 (System life cycle processes)
This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 15288:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through...

References

Advertisement