NEN - NPR-ISO/TR 10305-1
Road vehicles - Calibration of electromagnetic field strengh measuring devices - Part 1: Devices for measurement of electromagnetic fields at frequencies > 0 Hz
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This part of ISO/TR 10305 specifies techniques for calibrating field strength measuring devices used in automotive testing for the measurement of electromagnetic fields at frequencies greater than 0 Hz, for both EMC and human protection applications. It has been prepared by German experts using devices including capacitor or coil arrangements, TEM cells and antenna arrangements in absorber-lined chambers. In the automotive field, these field strength measuring devices are used for measurements specified in the various parts of ISO 11451 and ISO 11452.
Document History