NEN - NPR-ISO/TR 10465-3

Underground installation of flexible glass-reinforced pipes based on unsaturated polyester resin (GRP-UP) - Part 3: Installation parameters and application limits

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 72
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This part of ISO 10465 gives supplementary information on parameters and application limits for the underground installation of flexible glass-reinforced pipes based on unsaturated polyester resin (GRP-UP). It is particularly relevant when using an ATV-A 127 type design system. Explanations for the long-term safety factors incorporated into the GRP system standards based on simplified probabilistic methods are provided in Annex G.

Document History

NPR-ISO/TR 10465-3
October 1, 2007
Underground installation of flexible glass-reinforced pipes based on unsaturated polyester resin (GRP-UP) - Part 3: Installation parameters and application limits
This part of ISO 10465 gives supplementary information on parameters and application limits for the underground installation of flexible glass-reinforced pipes based on unsaturated polyester resin...
Advertisement