NEN - NPR-ISO/TS 19706
Guidelines for assessing the fire threat to people - General guidance
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Protection against fire in general): | 13.220.01 |
scope:
This Technical Specification is to serve as general guidelines for assessment of the fire threat to people. It encompasses the development, evaluation and use of relevant quantitative information for use in fire hazard and risk assessment. This information, generally obtained from fire incidence investigation, fire statistics, real-scale fire tests and from physical fire models, is to be used in conjunction with computational models for analysis of the initiation and development of fire, fire spread, smoke formation and movement, chemical species generation, transport and decay and people movement, as well as fire detection and suppression (ISO/TR 13387). Aspects of the methodology described here are further amplified in ISO/TS 13571 and ISO 13344. This Technical Specification is intended to facilitate addressing the consequences of a single acute human exposure to fire effluent. Other effects of the heat, gases and aerosols (such as effects on electronic equipment and effects of frequent, multiple environmental exposures of people), which are of importance in fire safety design, are to be addressed elsewhere.
Document History