NEN - NVN-ENV 1375-1
Identification card systems - Intersector integrated circuit(s) card additional formats - Part 1: ID-000 card size and physical characteristics
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
Defines an ICC format in addition to already ID-1 format. ID 000 format may be derived from ID-1 format as shown in the annex B. Thism pre-Standard specifies physical characteristics as well as dimensions, locations and assignment of the contacts of cards with integrated circuit(s) plus the related methods.
Document History
NVN-ENV 1375-1
February 1, 1995
Identification card systems - Intersector integrated circuit(s) card additional formats - Part 1: ID-000 card size and physical characteristics
Defines an ICC format in addition to already ID-1 format. ID 000 format may be derived from ID-1 format as shown in the annex B. Thism pre-Standard specifies physical characteristics as well as...