NEN 10766

Helical-scan video-recording cartridge and reel-to-reel system (EIAJ-type 1) using 12,70 mm magnetic tape

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1989
Status: inactive
ICS Code (Video systems): 33.160.40
scope:

Applies to magnetic video recording and/or playback with a 12.70 mm (0.5 in) tape, one-reel cartridge, on two-head helical-scan cartridge video tape recorders suitable for recording and playback of monochrome as well as colour television programmes. Specifications are given for the reel which is used for the reel-to-reel system, which has the same signal and track specifications as the cartridge system. Gives dimensional and other characteristics necessary to assure interchangeability of recordings.

Document History

NEN 10766
March 1, 1989
Helical-scan video-recording cartridge and reel-to-reel system (EIAJ-type 1) using 12,70 mm magnetic tape
Applies to magnetic video recording and/or playback with a 12.70 mm (0.5 in) tape, one-reel cartridge, on two-head helical-scan cartridge video tape recorders suitable for recording and playback of...
Advertisement