NEN 11034-2

Insulated electric cables - Measurement of smoke density when burned under defined conditions - Part 2: Test procedure and requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1993
Status: inactive
Page Count: 30
ICS Code (Cables): 29.060.20
scope:

This standard provides details of test procedures to be used for measuring smoke emission when electric cables are burned under defined conditions, for example, a few cables burned under defined conditions. It describes the means of preparing and assembling test cables having an overall diameter from 10 mm upwards.

Document History

NEN 11034-2
November 1, 1993
Insulated electric cables - Measurement of smoke density when burned under defined conditions - Part 2: Test procedure and requirements
This standard provides details of test procedures to be used for measuring smoke emission when electric cables are burned under defined conditions, for example, a few cables burned under defined...
Advertisement