NEN 2769

Steel tubes for falsework and working scaffolds - Requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
Page Count: 16
ICS Code (Construction equipment): 91.220
scope:

This standard specifies requirements for two types of steel tube intended for use in falsework and in access and working scaffolds constructed with separate tubes and couplers. They have an outside diameter of 48,3 mm and wall thicknesses of 3,2 mm and 4,0 mm. It also specifies tests on protective coatings and gives values for the design of structures.

Document History

NEN 2769
October 1, 1992
Steel tubes for falsework and working scaffolds - Requirements and test methods
This standard specifies requirements for two types of steel tube intended for use in falsework and in access and working scaffolds constructed with separate tubes and couplers. They have an outside...

References

Advertisement