NEN-EN 10337
Zinc and zinc alloy coated prestressing steel wires and strands
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Lead, zinc and tin products): | 77.150.60 |
| ICS Code (Concrete structures): | 91.080.40 |
scope:
This European Standard specifies requirements for zinc and zinc alloy coated high tensile strength steel products, which are used for the prestressing of concrete and are also used for other tensile applications in the construction field. The standard only applies to products in the condition as supplied by the manufacturer. There are two main types of applications for these products: normal applications which include precast products , post tension products and ground anchors, and;high duty applications such as bridge stay cables and suspension bridge. For coated [hot-dip zinc or zinc-aluminium (with 5 % aluminium)] smooth prestressing wires in nominal diameters 5 mm to 7 mm this standard specifies the requirements of technical classes with nominal tensile strengths of 1670 MPa1), 1770 MPa and 1860 MPa, categories A and B. For coated [hot-dip zinc or zinc-aluminium (with 5 % aluminium)] 7 wire prestressing strands with nominal diameters 12,5 mm to 15,7 mm this standard specifies the requirements of technical classes with nominal tensile strengths 1770 MPa or 1860 MPa, and categories A and B.
Document History