NEN-EN 12312-11

Aircraft ground support equipment - Specific requirements - Part 11: Container/Pallet dollies and loose load trailers

active, Most Current
Organization: NEN
Publication Date: 1 April 2005
Status: active
Page Count: 29
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet dollies and loose load trailers when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This document applies to container/pallet dollies using ball-mat, inverted cargo castors, or rollers and loose load trailers intended to be used for the transportation of baggage and cargo on airports (Examples see Annex A). This document does not apply to trailers of similar design as used on public roads, e.g. truck type trailers. This document does not establish requirements for noise and vibration. Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3. This Part of EN 12312 is not applicable to container/pallet dollies and loose load trailers which are manufactured before the date of publication by CEN of this document.

Document History

NEN-EN 12312-11
April 1, 2005
Aircraft ground support equipment - Specific requirements - Part 11: Container/Pallet dollies and loose load trailers
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet dollies and loose...
October 1, 1997
Aircraft ground support equipment - Specific requirements - Part 11: Container/pallet dollies and loose load trailers
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet dollies and loose...

References

Advertisement