NEN-EN 13658-2
Metal lath and beads - Definitions, requirements and test methods - Part 2: External rendering
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | pending |
| Page Count: | 44 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This European Standard specifies the requirements and test methods of metal lath and beads for external rendering. This European Standard covers metal lath intended to be used for fixing to structures or solid backgrounds to provide a key to hold the plaster in position. Used in this way it enables fire protecting rendering systems to be provided. This European Standard covers metal beads intended to be used to improve the protection of external angles and also provide features to the external finish of the construction and which can also be used as movement or expansion beads. They also contribute to fire protection.
Document History