NEN-EN 13739-1

Agricultural machinery - Solid fertilizer broadcasters and full width distributors - Environmental protection - Part 1:Requirements

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 21
ICS Code (Equipment for storage, preparation and distribution of fertilizers): 65.060.25
scope:

This European Standard specifies requirements for the environmental protection for design and construction of mounted, trailed and self-propelled full width solid fertilizer distributors and solid fertilizer broadcasters used in agriculture and horticulture. It also gives the requirements for the minimum content of the instruction handbook. The standard does not apply to machines which are: - combined grain and fertilizer drills; or - equipment for distributing granulated pesticides; or - solid fertilizer line-distributors (which are dealt with in prEN 13740-1 and in prEN 13740-2). Personal safety aspects have not been considered in this standard; they are dealt with in prEN 14017. If the term 'machine' is used it covers both full width distributors and broadcasters, except in the terms and definitions.

Document History

October 1, 2011
Agricultural machinery - Solid fertilizer broadcasters and full width distributors - Environmental protection - Part 1: Requirements
This European Standard specifies requirements for the environmental protection for design and construction of mounted, trailed and self-propelled full width solid fertilizer distributors and solid...
July 1, 2009
Agricultural machinery - Solid fertilizer broadcasters and full width distributors - Environmental protection - Part 1: Requirements
This European Standard specifies requirements for the environmental protection for design and construction of mounted, trailed and self-propelled full width solid fertilizer distributors and solid...
NEN-EN 13739-1
May 1, 2003
Agricultural machinery - Solid fertilizer broadcasters and full width distributors - Environmental protection - Part 1:Requirements
This European Standard specifies requirements for the environmental protection for design and construction of mounted, trailed and self-propelled full width solid fertilizer distributors and solid...
November 1, 1999
Agricultural and forestry machinery - Broadcasters and full width distributors for solid fertilizer - Environmental preservation - Part 1: Requirements
This European Standard specifies requirements for the environmental protection for design and construction of mounted, trailed and self-propelled full width solid fertilizer distributors and solid...
Advertisement