NEN-EN 13950

Gypsum plasterboard thermal/acoustic insulation composite panels - Definitions, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 38
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the characteristics and performance of thermal/acoustic insulation composite panels made of an insulating material laminated to gypsum plasterboards for which the main intended use is the internal insulation (thermal and/or acoustic) of walls. They are attached with adhesives or by mechanical fixings to vertical solid backgrounds and by mechanical fixings to wood or metal framing with the plasterboard face exposed. The method of fixing and jointing shall ensure that the insulating material is not exposed in its normal application This European Standard covers the following performances characteristics: reaction to fire, fire resistance, water vapour permeability, flexural strength, impact resistance, direct airborne sound insulation and thermal resistance to be measured according to the corresponding European test methods. It provides for the evaluation of conformity of the products to this European Standard. This European Standard covers also additional technical characteristics that are of importance for the use and acceptance of the product by the construction industry.

Document History

July 1, 2014
Gypsum board thermal/acoustic insulation composite panels - Definitions, requirements and test methods
NEN-EN 13950 specifies the characteristics and performance of thermal/acoustic insulation composite panels made of an insulating material laminated to gypsum boards for which the main intended use is...
November 1, 2011
Gypsum board thermal/acoustic insulation composite panels - Definitions, requirements and test methods
NEN-EN 13950 specifies the characteristics and performance of thermal/acoustic insulation composite panels made of an insulating material laminated to gypsum boards for which the main intended use is...
NEN-EN 13950
November 1, 2005
Gypsum plasterboard thermal/acoustic insulation composite panels - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of thermal/acoustic insulation composite panels made of an insulating material laminated to gypsum plasterboards for which the...
September 1, 2000
Gypsum plasterboard thermal/acoustic insulation panels - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of thermal/acoustic insulation composite panels made of an insulating material laminated to gypsum plasterboards for which the...
Advertisement