NEN-EN 14035-25

Fireworks - Part 25: Party Poppers - Specification and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 34
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies requirements for the construction, performance, primary packaging and labelling of party poppers and the corresponding test methods. It is applicable to fireworks which are classified as party poppers in category 1 of EN 14035-2 and which are contained in a primary pack. It is applicable to party poppers which contain up to 10 mg of pyrotechnic composition that is based on potassium chlorate and red phosphorous. It is not applicable to party poppers containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with potassium hexacyanoferrate(II); - mixtures of chlorates with sulfur; - mixtures of chlorates with sulfides; - lead or lead compounds; - mercury compounds; ç white phosphorus; - picrates or picric acid; - potassium chlorate with a mass fraction of bromates greater than 0,15 %; - sulfur with an acidity, expressed in mass fraction of sulfuric acid, greater than 0,002 %; - zirconium with a particle size of less than 40 µm. Schemes for type testing of party poppers and batch testing of party poppers are specified in annex A and annex B respectively.

Document History

NEN-EN 14035-25
November 1, 2005
Fireworks - Part 25: Party Poppers - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of party poppers and the corresponding test methods. It is applicable to fireworks...
September 1, 2003
Fireworks - Part 25: Party-Poppers - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of party poppers and the corresponding test methods. It is applicable to fireworks...

References

Advertisement