NEN-EN 14696
Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of initial amount of surface protection
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Road construction): | 93.080.10 |
scope:
It is applicable to flexible sheets for waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles, when the surface protection mainly has a particle size >0,125 mm. It specifies a test mehtod for the determination of the initial amount of mineral surface protection, which could influence the functional behaviour of these sheets.
Document History
NEN-EN 14696
July 1, 2003
Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of initial amount of surface protection
It is applicable to flexible sheets for waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles, when the surface protection mainly has a particle size >0,125 mm....