NEN-EN 15285

Agglomerated stone - Slabs and tiles for flooring (internal and external)

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 22
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies requirements and appropriate test methods for modular tiles of agglomerated stone which are made for use as flooring and stairs for internal and external uses, fixed by mortar or adhesives. It also provides for the evaluation of conformity and marking of the products to the requirements of this European Standard. This European Standard is not applicable to terrazzo tiles covered by EN 13748-1 and EN 13748-2 (see Bibliography).

Document History

July 1, 2008
Agglomerated stone - Modular tiles for flooring and stairs (internal and external)
A description is not available for this item.
March 1, 2008
Agglomerated stone - Modular tiles for flooring and stairs (internal and external)
This European Standard specifies requirements and appropriate test methods for modular tiles of agglomerated stone which are made for use as flooring and stairs for internal and external uses, fixed...
NEN-EN 15285
July 1, 2005
Agglomerated stone - Slabs and tiles for flooring (internal and external)
This European Standard specifies requirements and appropriate test methods for modular tiles of agglomerated stone which are made for use as flooring and stairs for internal and external uses, fixed...

References

Advertisement