NEN-EN 15648

Thermal spraying - Component related procedure qualification

inactive
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 10
ICS Code (Metallic coatings): 25.220.40
scope:

This European Standard defines the requirements for a qualification of a spray procedure specification. It indicates the conditions for applying the procedure qualification and the qualification for a range of components. These components should be similar to the tested component in shape, physical and chemical behaviour, and in properties. This is especially valid in the case of a client's requirement for a qualification. Likewise, it could also be applied in the case of a company's internal quality requirements. This European Standard is also applicable to the manufacture of new parts and repairs of components made of metallic and non-metallic materials.

Document History

February 1, 2009
Thermal spraying - Component related procedure qualification
This European Standard defines the requirements for a qualification of a spray procedure specification. It indicates the conditions for applying the procedure qualification and the qualification for...
NEN-EN 15648
April 1, 2007
Thermal spraying - Component related procedure qualification
This European Standard defines the requirements for a qualification of a spray procedure specification. It indicates the conditions for applying the procedure qualification and the qualification for...
Advertisement