NEN-EN 16521

Cosmetics - Analytical methods - GC/MS method for the identification and assay of 12 phthalates in cosmetic samples ready for analytical injection

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 23
ICS Code (Cosmetics. Toiletries): 71.100.70
scope:

NEN-EN 16521 describes a GC/MS method for the assay of 12 phthalates, amongst which the 8 phthalates regulated by the European cosmetic regulation 1223/2009 [16]. This method is given for the analysis of samples ready for analytical injection from cosmetic products or raw materials used in cosmetic products. Samples should be compatible with GC analysis possibly after dilution. This method does not include requirements for the preparation of samples in cosmetic matrices for which direct injection in GC is not feasible.

Document History

May 1, 2014
Cosmetics - Analytical methods - GC/MS method for the identification and assay of 12 phthalates in cosmetic samples ready for analytical injection
NEN-EN 16521 describes a GC/MS method for the assay of 12 phthalates, amongst which the 8 phthalates regulated by the European cosmetic regulation 1223/2009 [16]. This method is given for the...
NEN-EN 16521
January 1, 2013
Cosmetics - Analytical methods - GC/MS method for the identification and assay of 12 phthalates in cosmetic samples ready for analytical injection
NEN-EN 16521 describes a GC/MS method for the assay of 12 phthalates, amongst which the 8 phthalates regulated by the European cosmetic regulation 1223/2009 [16]. This method is given for the...
Advertisement