NEN-EN 16695

Water quality - Guidance on the estimation of microalgal biovolume

inactive
Organization: NEN
Publication Date: 1 December 2013
Status: inactive
Page Count: 239
ICS Code (Examination of biological properties of water): 13.060.70
scope:

NEN-EN 16695 specifies a procedure for the estimation of biovolume of marine and freshwater phytoplankton taxa using inverted microscopy (Utermöhl technique according to EN 15204), in consideration of some heterotrophic protists (< 100 μm) that are not considered in routine zooplankton analysis and benthic microalgae, which can be found in pelagic water samples. This European Standard describes the necessary methods for measuring cell dimensions and for the calculation of cell or counting unit volumes to estimate the biovolume in phytoplankton samples. This shall be done using harmonized assignments of geometrical shapes to avoid errors.

Document History

September 1, 2015
Water quality - Guidance on the estimation of phytoplankton biovolume
NEN-EN 16695 specifies a procedure for the estimation of biovolume of marine and freshwater phytoplankton taxa using inverted microscopy (Utermöhl technique according to EN 15204), in consideration...
NEN-EN 16695
December 1, 2013
Water quality - Guidance on the estimation of microalgal biovolume
NEN-EN 16695 specifies a procedure for the estimation of biovolume of marine and freshwater phytoplankton taxa using inverted microscopy (Utermöhl technique according to EN 15204), in consideration...
Advertisement