NEN-EN 16889

Food hygiene - Production and dispense of hot beverages from hot beverage appliances - Hygiene requirements, migration test

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 15
ICS Code (Small kitchen appliances): 97.040.50
ICS Code (Processes in the food industry): 67.020
ICS Code (Plants and equipment for the food industry): 67.260
scope:

NEN-EN 16889 specifies hygiene requirements which establish prerequisites for production of hot beverages, such as coffee and coffee specialities, tea, cocoa and dairy beverages from hot beverage appliances for commercial and household use in conformity with the food hygiene regulations and for placing on the market. Appliances for self-service are within the scope of this standard. For this purpose, this standard specifies general hygienic requirements for the construction, material and operation of the appliances concerned. It contains, in particular, requirements for hygienic and professional operation, for cleaning, disinfection and descaling as well as requirements for a migration test. This European Standard applies to appliances before their entering on the market (new machines) and it also gives an informative Annex for appliances already in use (see Annex A). This European Standard does not deal with any requirements relevant to work safety. This European Standard deals neither with electrical safety nor with performance requirements. EN 60335-2-15 and EN 60335-2-75 have to be used for commercially used appliances. Methods for measuring the performance of electric household coffee makers are provided in EN 60661.

Document History

NEN-EN 16889
May 1, 2016
Food hygiene - Production and dispense of hot beverages from hot beverage appliances - Hygiene requirements, migration test
NEN-EN 16889 specifies hygiene requirements which establish prerequisites for production of hot beverages, such as coffee and coffee specialities, tea, cocoa and dairy beverages from hot beverage...
Advertisement