NEN-EN 1744-5

Tests for chemical properties of aggregates - Part 5: Determination of acid soluble chloride salts

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 13
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies the procedure for the determination of acid soluble chloride salts which may be present in aggregates. This test is suitable for aggregates where the chloride content does not derive directly from contact with, or immersion in, saline water. Examples of such aggregates are: recycled aggregates containing hydrated cement, where chloride may be bound as calcium chloroaluminates; and some aggregates from desert areas where chloride is occluded within the aggregate particles.

Document History

NEN-EN 1744-5
October 1, 2006
Tests for chemical properties of aggregates - Part 5: Determination of acid soluble chloride salts
This European Standard specifies the procedure for the determination of acid soluble chloride salts which may be present in aggregates. This test is suitable for aggregates where the chloride content...
March 1, 2004
Tests for chemical properties of aggregates - Part 5: Determination of acid soluble chloride salts
This European Standard specifies the procedure for the determination of acid soluble chloride salts which may be present in aggregates. This test is suitable for aggregates where the chloride content...
Advertisement