NEN-EN 1987-3
Electrically propelled road vehicles - Specific requirements for safety - Part 3: Protection of users against electrical hazards
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electric road vehicles): | 43.120 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
The requirements for electrically propelled road vehicles in terms of electrical safety, when the electrical vehicle is not connected to the external power supply. This is applicable to electric vehicles for which the maximum working voltage of any electrical circuit is 750 V dc or 500 V ac.
Document History
NEN-EN 1987-3
February 1, 1998
Electrically propelled road vehicles - Specific requirements for safety - Part 3: Protection of users against electrical hazards
The requirements for electrically propelled road vehicles in terms of electrical safety, when the electrical vehicle is not connected to the external power supply. This is applicable to electric...
December 1, 1995
Electrically propelled road vehicles - Specific prescriptions for safety - Part 3: Protection of users against electrical hazards
The requirements for electrically propelled road vehicles in terms of electrical safety, when the electrical vehicle is not connected to the external power supply. This is applicable to electric...