NEN-EN 302-6

Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions

inactive
Organization: NEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 12
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and 0,3 mm thick glue line (for gap filling adhesive 1,0 mm), at three temperatures. It is applicable to adhesives used in load- bearing timber structures. This European Standard is only intended for obtaining a reliable base of comparison of pressing time between adhesives. The method gives results that cannot be applied to the safe manufacture of timber structures without modifications for the influences of timber density/absorbency, moisture content, factory temperature and relative air humidity.

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This document specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and thick glue line (between 0,3 mm and 8 mm), at three temperatures....
September 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This document specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and 0,3 mm thick glue line (for gap filling adhesive 1,0 mm), at three...
NEN-EN 302-6
April 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This European Standard specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and 0,3 mm thick glue line (for gap filling adhesive 1,0 mm),...
July 1, 2011
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This European Standard specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and 0,3 mm thick glue line (for gap filling adhesive 1,0 mm),...
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the conventional pressing time
This part of EN 302 specifies a method for determining the conventional pressing time at three temperatures for adhesives for load-bearing timber structures. This document is only intended for...
July 1, 2001
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the conventional pressing time
This part of EN 302 specifies a method for determining the conventional pressing time at three temperatures for adhesives for load-bearing timber structures. This document is only intended for...
Advertisement