NEN-EN 547-1
Safety of machinery - Human body dimensions - Part 1: Principles for determining the dimensions required for openings for whole body access into machinery
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1991 |
| Status: | inactive |
| ICS Code (Safety of machinery): | 13.110 |
| ICS Code (Ergonomics): | 13.180 |
scope:
Specifies the dimensions of openings for whole body access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional space requirements are given in annex A. Has been prepared primarily for non-mobile machinery, there may be additional specific requirements for mobile machinery.
Document History
October 1, 2008
Safety of machinery - Human body measurements - Part 1: Principles for determining the dimensions required for openings for whole body access into machinery
This European Standard specifies the dimensions of openings for whole body access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are...
January 1, 1997
Safety of machinery - Human body measurements - Part 1: Principles for determining the dimensions required for openings for whole body access into machinery
Specifies the dimensions of openings for whole body access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for...
January 1, 1997
Safety of machinery - Human body measurements - Part 1: Principles for determining the dimensions required for openings for whole body access into machinery
Specifies the dimensions of openings for whole body access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for...
NEN-EN 547-1
November 1, 1991
Safety of machinery - Human body dimensions - Part 1: Principles for determining the dimensions required for openings for whole body access into machinery
Specifies the dimensions of openings for whole body access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for...