NEN-EN 658-4

Advanced technical ceramics - Ceramic composites - Mechanical properties at ambient temperature - Part 4: Determination of shear strength by compression loading of notched specimens

inactive
Organization: NEN
Publication Date: 1 February 1999
Status: inactive
Page Count: 9
ICS Code (Advanced ceramics): 81.060.30
scope:

This part of EN 658 specifies the conditions for determination of the interlaminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement at room temperature, by loading a notched test specimen in compression. This method applies to all ceramic matrix composites with a continuous fibre reinforcement unidirectional (1D) and bidirectional (2D) and tridirectional (xD, with 2 < x < 3) as defined in ENV 13233, loaded along one principal axis of reinforcement. Two other methods for the determination of shear strength are given in further parts of EN 658.

Document History

March 1, 2003
Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Part 4: Determination of interlaminar shear strength by compression loading of notched test specimens
This part of EN 658 specifies the conditions for determination of the interlaminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement at room temperature, by...
NEN-EN 658-4
February 1, 1999
Advanced technical ceramics - Ceramic composites - Mechanical properties at ambient temperature - Part 4: Determination of shear strength by compression loading of notched specimens
This part of EN 658 specifies the conditions for determination of the interlaminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement at room temperature, by...
Advertisement