NEN-EN 861+A1

Safety of woodworking machines - Surface planing and thicknessing machines

inactive
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 72
ICS Code (Woodworking machines): 79.120.10
scope:

This document !specifies all significant" hazards, hazardous situation and events as listed in Clause 4 relevant to stationary and displaceable surface planing and thicknessing machines with an integrated feed in thicknessing mode, (with or without demountable power feed unit in planning mode) and with manual loading and unloading of the work-piece, hereinafter referred to as "machines". The cutterblock is fixed in position and for thicknessing an integrated feed is provided. The machines are designed to cut solid wood, chipboard, fibreboard and plywood when they are used as intended and under the conditions foreseen by the manufacturer. This document does not deal with any hazards which result from the attachment of an optional mortising unit. These hazards are covered by prEN 940:2007. This document does not apply to: a) machines set up on a bench or a table similar to a bench, which are intended to carry out work in a stationary position, capable of being lifted by one person by hand; b) surface planing and thicknessing machines where the cutterblock is adjustable for depth of cut setting in thicknessing mode; c) machines where the conversion from planing to thicknessing mode or vice versa is achieved by mounting or demounting parts/units; d) machines where surfacing and thicknessing can be performed at the same time. This document is not applicable to surface planing and thicknessing machines which are manufactured before the date of its publication as EN.

Document History

July 1, 2012
Safety of woodworking machines - Surface planing and thicknessing machines
This document !specifies all significant hazards, hazardous situation and events as listed in Clause 4 relevant to stationary and displaceable surface planing and thicknessing machines with an...
NEN-EN 861+A1
September 1, 2009
Safety of woodworking machines - Surface planing and thicknessing machines
This document !specifies all significant" hazards, hazardous situation and events as listed in Clause 4 relevant to stationary and displaceable surface planing and thicknessing machines with an...
January 1, 2009
Safety of woodworking machines - Surface planing and thicknessing machines
A description is not available for this item.
November 1, 2008
Safety of woodworking machines - Surface planing and thicknessing machines
A description is not available for this item.
June 1, 2007
Safety of woodworking machines - Surface planing and thicknessing machines
This document deals with the significant hazards, hazardous situation and events as listed in Clause 4 relevant to stationary and displaceable surface planing and thicknessing machines with an...
May 1, 2005
Safety of woodworking machines - Surface planing and thicknessing machines
This document deals with the significant hazards, hazardous situation and events as listed in Clause 4 relevant to stationary and displaceable surface planing and thicknessing machines with an...
August 1, 1997
Safety of woodworking machines - Surface planing and thicknessing machines
Specifies the requirements and/or measures to remove the hazards and limit the risk on surface planing and thicknessing machines, hereinafter referred to as machines, designed to cut solid wood,...
November 1, 1992
Safety of woodworking machines - Surface planing and thicknessing machines
Specifies the requirements and/or measures to remove the hazards and limit the risk on surface planing and thicknessing machines, hereinafter referred to as machines, designed to cut solid wood,...

References

Advertisement