NEN-EN-IEC 60317-27

Specifications for particular types of winding wires - Part 27: Paper tape covered rectangular copper wire

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2014
Status: inactive
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-27 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and is primarily intended for winding coils for oil immersed transformers. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm. The paper tapes covered by this standard are restricted to those specified in IEC 60554-1 having thicknesses in the range 25 μm to 125 μm inclusive.

Document History

NEN-EN-IEC 60317-27
March 1, 2014
Specifications for particular types of winding wires - Part 27: Paper tape covered rectangular copper wire
NEN-EN-IEC 60317-27 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and is...
March 1, 2000
Specifications for particular types of winding wires - Part 27: Paper tape covered rectangular copper wire
A description is not available for this item.
April 1, 1998
Specifications for particular types of winding wires - Part 27: Paper tape covered rectangular copper wire
Specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and is primarily intended for...

References

Advertisement