NEN-EN-IEC 60068-2-2

Environmental testing - Part 2-2: Tests - Test B: Dry heat

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 26
ICS Code (Environmental testing): 19.040
scope:

This standard deals with dry heat tests applicable both to heat-dissipating and non heatdissipating specimens. For non heat-dissipating specimens, Tests Bb and Bd do not deviate essentially from earlier issues. The object of the dry heat test is limited to the determination of the ability of components, equipment or other articles to be used, transported or stored at high temperature. These dry heat tests do not enable the ability of specimens to withstand or operate during the temperature variations to be assessed. In this case, it would be necessary to use IEC 60068- 2-14 Test N: Change of temperature. The dry heat tests are subdivided as follows: Dry heat test for non heat-dissipating specimens - with gradual change of temperature, Bb. Dry heat tests for heat-dissipating specimens - with gradual change of temperature, Bd; - with gradual change of temperature, specimen powered throughout, Be. The procedures given in this standard are normally intended for specimens that achieve temperature stability during the performance of the test procedure.

Document History

NEN-EN-IEC 60068-2-2
October 1, 2007
Environmental testing - Part 2-2: Tests - Test B: Dry heat
This standard deals with dry heat tests applicable both to heat-dissipating and non heatdissipating specimens. For non heat-dissipating specimens, Tests Bb and Bd do not deviate essentially from...
Climatic and mechanical testing procedures - Part 2: Tests - Tests B: Dry heat
A description is not available for this item.

References

Advertisement