NEN-EN-IEC 61334-4-512

Distribution automation using distribution line carrier systems - Part 4-512: Data communication protocols - System management using profile 61334-5-1 MIB

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 64
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Specifies the Management Information Base (MIB), which is used for the management of the communication profile defined by the following standards: IEC 61334-5-1, IEC 61334-4-32, IEC 61334-4-42, and IEC 61334-4-41.

Document History

NEN-EN-IEC 61334-4-512
May 1, 2002
Distribution automation using distribution line carrier systems - Part 4-512: Data communication protocols - System management using profile 61334-5-1 MIB
Specifies the Management Information Base (MIB), which is used for the management of the communication profile defined by the following standards: IEC 61334-5-1, IEC 61334-4-32, IEC 61334-4-42, and...
Advertisement