NEN-EN-IEC 61076-4-111
Connectors for electronic equipment - Part 4-111: Printed board connectors - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Contains modular two-part power connectors having a grid of 2,5 m for printed boards and backplanes. The described modules are with n = 1 and n = 2. The required board mounting spacing is 15 mm or more.
Document History
NEN-EN-IEC 61076-4-111
September 1, 2002
Connectors for electronic equipment - Part 4-111: Printed board connectors - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917
Contains modular two-part power connectors having a grid of 2,5 m for printed boards and backplanes. The described modules are with n = 1 and n = 2. The required board mounting spacing is 15 mm or...