NEN-EN-IEC 61850-9-1

Communication networks and systems in substations - Part 9-1: Specific Communication Service Mapping (SCSM) - Sampled values over serial unidirectional multidrop point to point link

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 44
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Lays down the specific communication service mappings for the communication between bay and process level; specifies a mapping on a serial unidirectional multidrop point to point link in accordance with IEC 60044-8. Applies to the communication between merging units of electronic current or voltage-transformers and bay devices such as protection relays.

Document History

NEN-EN-IEC 61850-9-1
July 1, 2003
Communication networks and systems in substations - Part 9-1: Specific Communication Service Mapping (SCSM) - Sampled values over serial unidirectional multidrop point to point link
Lays down the specific communication service mappings for the communication between bay and process level; specifies a mapping on a serial unidirectional multidrop point to point link in accordance...
Advertisement