NEN-EN-ISO 11303

Corrosion of metals and alloys - Guidelines for selection of protection methods against atmospheric corrosion

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 21
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard gives guidance on the selection of methods of protection against atmospheric corrosion of metals and alloys. It is applicable for technical equipment and products made of structural metals and used under atmospheric conditions. In a rational selection of protection methods, the corrosivity of the atmospheric environments is one of the important factors. These guidelines use the atmospheric corrosivity classification defined in ISO 9223.

Document History

NEN-EN-ISO 11303
May 1, 2008
Corrosion of metals and alloys - Guidelines for selection of protection methods against atmospheric corrosion
This International Standard gives guidance on the selection of methods of protection against atmospheric corrosion of metals and alloys. It is applicable for technical equipment and products made of...

References

Advertisement