NEN-EN-ISO 1452-3

Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 3: Fittings

inactive
Organization: NEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 52
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
ICS Code (External water conveyance systems): 93.025
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 1452 specifies the characteristics of fittings made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and above-ground drainage and sewerage under pressure. It also specifies the test parameters for the test methods referred to in this part of ISO 1452. In conjunction with ISO 1452-1, ISO 1452-2 and ISO 1452-5, it is applicable to PVC-U fittings and to joints with components of PVC-U, other plastics and non-plastics materials intended to be used for the following: a) water mains and services buried in the ground; b) conveyance of water above ground for both outside and inside buildings; c) buried and above-ground drainage and sewerage under pressure. It is applicable to fittings in piping systems intended for the supply of water under pressure up to and including 25 °C (cold water), intended for human consumption and for general purposes as well as for waste water under pressure. This part of ISO 1452 is also applicable to components for the conveyance of water and waste water up to and including 45 °C. For temperatures between 25 °C and 45 °C, Figure A.1 of ISO 1452-2:2009 applies. Depending on the jointing method, this part of ISO 1452 is applicable to the following types of fittings: - fittings for solvent cementing; - elastomeric ring seal fittings. PVC-U fittings can be manufactured by injection-moulding and/or be fabricated from pipe. This part of ISO 1452 is also applicable to PVC-U flange adapters and to the corresponding flanges made from various materials. This part of ISO 1452 covers a range of fitting sizes and pressure classes and gives requirements concerning colours.

Document History

October 1, 2010
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 3: Fittings (corrected and reprinted)
This part of ISO 1452 specifies the characteristics of fittings made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and above-ground...
NEN-EN-ISO 1452-3
December 1, 2009
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 3: Fittings
This part of ISO 1452 specifies the characteristics of fittings made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and above-ground...
July 1, 2008
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 3: Fittings
This part of ISO 1452 specifies the characteristics of fittings made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and above-ground...

References

Advertisement