NEN-EN-ISO 18542-1

Road vehicles - Standardized repair and maintenance information (RMI) terminology - Part 1: General information and use case definition

active, Most Current
Organization: NEN
Publication Date: 1 December 2012
Status: active
Page Count: 40
ICS Code (Diagnostic, maintenance and test equipment): 43.180
ICS Code (Road vehicle engineering (Vocabularies)): 01.040.43
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

ISO 18542 is structured in two parts: - This part of ISO 18542 defines a framework and a process for agreeing terms. - Part 2 defines the process implementation requirements for a terminology management system and for a Registration Authority with a digital annex. The basic purpose of ISO 18542 is to facilitate searching of vehicle manufacturer (VM) repair and maintenance information (RMI) websites by independent operators (IOs). This part of ISO 18542 provides a general overview and structure of each part of ISO 18542. It also specifies use cases related to repair and maintenance information (RMI) terminology in order to standardize the access to RMI for IOs. The provision of the agreed automotive RMI terminology itself is outside the remit of ISO 18542 and therefore outside the scope of this part of ISO 18542. Rather, it is foreseen that the agreed automotive RMI terminology will follow a lifecycle beyond the timeframe of ISO 18542. It will be dependent upon the work of a Registration Authority, a Terminology Review Group for its creation and management, and of a digital annex for its publication. For the development of the digital annex, existing standards will be reviewed and elements included where appropriate and practical.

Document History

NEN-EN-ISO 18542-1
December 1, 2012
Road vehicles - Standardized repair and maintenance information (RMI) terminology - Part 1: General information and use case definition
ISO 18542 is structured in two parts: - This part of ISO 18542 defines a framework and a process for agreeing terms. - Part 2 defines the process implementation requirements for a terminology...
July 1, 2011
Road vehicles - Standardized repair and maintenance information (RMI) terminology - Part 1: General information and use case definition
ISO 18542 is structured in two parts: - This part of ISO 18542 defines a framework and a process for agreeing terms. - Part 2 defines the process implementation requirements for a terminology...
Advertisement