NEN-EN-ISO 17872

Paints and varnishes - Guidelines for the introduction of scribe marks through coatings on metallic panels for corrosion testing

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 19
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard describes methods of scribing coated steel or test-pieces for corrosion tests, where the coating system is applied at dry film thicknesses of less than 500 µm . It is intended as a guideline only, being based on the results of a collaborative trial with no subsequent corrosion testing having been carried out to determine the suitability of the introduced scribe marks for such tests. This International Standard covers the scribing of metallic panels or test pieces made from steel, chemically treated steel, aluminium or aluminium alloy, and chemically treated aluminium.

Document History

March 1, 2007
Paints and varnishes - Guidelines for the introduction of scribe marks through coatings on metallic panels for corrosion testing
This International Standard describes methods of scribing coated steel or test-pieces for corrosion tests, where the coating system is applied at dry film thicknesses of less than 500 µm . It is...
NEN-EN-ISO 17872
November 1, 2005
Paints and varnishes - Guidelines for the introduction of scribe marks through coatings on metallic panels for corrosion testing
This International Standard describes methods of scribing coated steel or test-pieces for corrosion tests, where the coating system is applied at dry film thicknesses of less than 500 µm . It is...
Advertisement