NEN-EN-ISO 5079

Textiles - Fibres - Determination of breaking force and elongation at break of individual fibres

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 18
ICS Code (Textile fibres in general): 59.060.01
scope:

Specifies the method and conditions of test for the determination of the breaking force and elongation at break of individual fibres in the conditioned or wet state. The determination of these fibre properties when carried out on different kinds of testing equipment, will not generally given identical results. To avoid such differences, this standard is restricted to the use of constant-rate-of-extension testing apparatus. The method is applicable to all fibres, including crimped fibres, provided that the length of fibre available enables the intial length specified in tis standard to be used.

Document History

November 1, 2020
Textile fibres - Determination of breaking force and elongation at break of individual fibres
A description is not available for this item.
NEN-EN-ISO 5079
January 1, 1996
Textiles - Fibres - Determination of breaking force and elongation at break of individual fibres
Specifies the method and conditions of test for the determination of the breaking force and elongation at break of individual fibres in the conditioned or wet state. The determination of these fibre...
Advertisement