NEN-EN-ISO 8028
Rubber and/or plastics hoses and hose assemblies for airless paint spraying - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Paint coating equipment): | 87.100 |
| ICS Code (Hoses): | 83.140.40 |
scope:
NEN-EN-ISO 8028 specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature, and can be constructed from rubber or plastic materials, or a combination of rubber and plastic material.
Document History
NEN-EN-ISO 8028
February 1, 2018
Rubber and/or plastics hoses and hose assemblies for airless paint spraying - Specification
NEN-EN-ISO 8028 specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature,...
July 1, 2000
Rubber and/or plastics hose assemblies for airless paint spraying - Specification
Specifies the requirements for four types of elastomeric hose and hose assembly for use in airless paint spraying.