NEN-EN-ISO 9121

Geometrical product specification (GPS) - Dimensional measuring instruments - Internal micrometers with twopoint contact - Design and metrological requirements

pending, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: pending
Page Count: 18
ICS Code (Measuring instruments): 17.040.30
scope:

Specifies the most important requirements for the design, dimensional and performance features of internal micrometers for single and extension rod type with two-point contact with total length from 25 mm up to 500 mm having a scale interval of 0,01 mm or a digital step of 0,001 mm and a maximum measuring span of 25 mm. This standard is limited to Abbe-type internal micrometers.

Document History

NEN-EN-ISO 9121
March 1, 1996
Geometrical product specification (GPS) - Dimensional measuring instruments - Internal micrometers with twopoint contact - Design and metrological requirements
Specifies the most important requirements for the design, dimensional and performance features of internal micrometers for single and extension rod type with two-point contact with total length from...
Advertisement