NEN-ISO 10816-21

Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 21: Horizontal axis wind turbines with gearbox

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 25
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

NEN-ISO 10816-21 specifies the measurement and evaluation of mechanical vibration of wind turbines and their components by taking measurements on non-rotating parts. It applies to horizontal axis wind turbines with mechanical gearbox and rated generator output exceeding 200 kW and the following design and operational characteristics: a) installation on supporting systems (tower and foundation) made of steel and/or concrete; b) horizontal axis rotor with several rotor blades; c) rotor bearing separate from or integrated into the gearbox; d) generators driven via gearbox; e) generators of the synchronous or asynchronous type (mostly equipped with 4-pole generator); f) generators with only a fixed pole number or which are pole-changeable for speed adjustment; g) output control by rotor blades (pitch or stall wind turbines); h) generator coupled to the power grid via converter or directly. This part of ISO 10816 recommends zones for evaluating the vibration at continuous load operation. However, in most cases, these evaluation zone boundaries might not be suitable for the early detection of faults. This part of ISO 10816 does not specify vibration values for the zone boundaries because there are insufficient data available for the complete range of wind turbines in the worldwide fleet covered by this part of ISO 10816. However, for information only, Annex A presents evaluation zone boundaries for onshore wind turbines. These zone boundaries are based on vibration data from about 1 000 wind turbines with rated generator output up to 3 MW. They can be helpful in facilitating discussion between users and manufacturers. Evaluation zone boundaries for offshore wind turbines are not yet available. Although the type and implementation of broad-band vibration monitoring for wind turbines is addressed, this part of ISO 10816 does not apply to diagnostics or fault detection by condition monitoring of wind turbines. The evaluation of the balance quality of the slowly turning wind turbine rotor, which requires special measurements and analysis, is not covered by this part of ISO 10816. This part of ISO 10816 does not apply to the evaluation of torsional vibration in the drive train. Although coupled lateral and torsional vibration of tower and drive train can affect the amplitudes of the defined vibration characteristics, diagnosis of this kind of vibration source is not feasible by the described measurement methods described in this part of ISO 10816. For general design verification purposes and for specific fault diagnosis, special measurements are required which are beyond the scope of this part of ISO 10816. This part of ISO 10816 does not also apply to acceptance measurements on gearboxes and generators in the manufacturer's test facility.

Document History

NEN-ISO 10816-21
May 1, 2015
Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 21: Horizontal axis wind turbines with gearbox
NEN-ISO 10816-21 specifies the measurement and evaluation of mechanical vibration of wind turbines and their components by taking measurements on non-rotating parts. It applies to horizontal axis...
Advertisement