NEN-ISO 11556

Paper and board - Determination of curl using a single vertically suspended test piece

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

This International Standard gives a procedure for determining the curl of paper and board using a vertically suspended test piece, and defines the terms used in curl measurement. This International Standard may be used to paper or board as received or after exposure to a constant climatic condition, such as a test room or print shop. measure any curl when - the curl formed approximates the arc of a circle; - the curl is stable enough to remain constant during the time required to cut the test pieces and make the measurement. This primarily includes curl in paper or board as received or after exposure to a constant climatic condition, such as a test room or print shop.

Document History

NEN-ISO 11556
July 1, 2005
Paper and board - Determination of curl using a single vertically suspended test piece
This International Standard gives a procedure for determining the curl of paper and board using a vertically suspended test piece, and defines the terms used in curl measurement. This International...
May 1, 2003
Paper and board - Determination of curl using a single vertically suspended test piece
A description is not available for this item.
August 1, 1998
Paper and board - Determination of curl using a single vertically suspended test piece
Defines the terms used in curl measurement and gives a procedure for determining curl using a vertically suspended test piece.
Advertisement