NEN-ISO 15114

Fibre-reinforced plastic composites - Determination of the mode II fracture resistance for unidirectionally reinforced materials using the calibrated end-loaded split (C-ELS) test and an effective crack length approach

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 28
ICS Code (Reinforced plastics): 83.120
scope:

NEN-ISO 15114 specifies a method for the determination of mode II shear load delamination resistance. GIIC, (critical energy release rate), of unidirectional fibre-reinforced plastic composites using the calibrated end-loaded split (C-ELS) test. It is applicable to carbon-fibre and glass-fibre reinforced thermosets and thermoplastics. The scope is not necessarily limited to these fibres and lay-ups, but for laminates with other types of fibres or lay-ups, no recommendations for specimen dimensions and fibre volume content are currently available.

Document History

NEN-ISO 15114
May 1, 2014
Fibre-reinforced plastic composites - Determination of the mode II fracture resistance for unidirectionally reinforced materials using the calibrated end-loaded split (C-ELS) test and an effective crack length approach
NEN-ISO 15114 specifies a method for the determination of mode II shear load delamination resistance. GIIC, (critical energy release rate), of unidirectional fibre-reinforced plastic composites using...
Advertisement