NEN-ISO 15267

Animal and vegetable fats and oils - Flashpoint limit test using Pensky-Martens closed cup flash tester

active, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: active
Page Count: 10
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

Specifies a method to determine whether a sample of oil or fat at a given temperature will flash when a test flame is applied to the sample under specified conditions. It is applicable to animal, vegetable and marine fats and oils. The fats and oils may or may not contain small amounts of volatile inflammable solvents.

Document History

NEN-ISO 15267
August 1, 1998
Animal and vegetable fats and oils - Flashpoint limit test using Pensky-Martens closed cup flash tester
Specifies a method to determine whether a sample of oil or fat at a given temperature will flash when a test flame is applied to the sample under specified conditions. It is applicable to animal,...
Advertisement