NEN-ISO 16613-1
Graphic technology - Variable content replacement - Part 1: Using PDF/X for variable content replacement (PDF/VCR-1)
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Other standards related to graphic technology): | 37.100.99 |
scope:
NEN-ISO 16613-1 enables variable data printing applications using PDF template-based variable content substitution where - a PDF template file containing pages with variable content substitution fields (placeholders) is delivered ahead of a print production run and may be reused across multiple print production runs, and - PDF-based variable data substitution content is provided during print production and merged with the PDF template to produce final form variable content page output. This document defines PDF/VCR (PDF for variable content replacement), a set of base technical requirements for a PDF template file format, a PDF-based variable data substitution content format and a framework for in-RIP variable content merging. The PDF/VCR base technical requirements do not include writer and processor conformance. This document also defines the PDF/VCR-1 conformance level which is based on the PDF/VCR base technical requirements and defines conformance requirements for: - the PDF/VCR-1 template file format; - the PDF/VCR-1 data sequence format, a variable data substitution content format; - a PDF/VCR-1 writer, a software application which can generate PDF/VCR-1 template files; - a PDF/VCR-1 data provider, a software application which can generate PDF/VCR-1 data sequences; - a PDF/VCR-1 processor, a software application which can perform substitution (replacement) of PDF/VCR-1 template placeholder objects with substitution content provided within a PDF/VCR-1 data sequence.
Document History