NEN-ISO 20022-1

Financial services - Universal financial industry message scheme - Part 1: Metamodel

active, Most Current
Organization: NEN
Publication Date: 1 June 2013
Status: active
Page Count: 164
ICS Code (Finances. Banking. Monetary systems. Insurance): 03.060
scope:

This part of ISO 20022 consists of the overall description of the modelling approach; the overall description of the ISO 20022 Repository contents; a high-level description of the input to be accepted by the Registration Authority to feed/modify the Repository's DataDictionary and BusinessProcessCatalogue; a high-level description of the Repository output to be made publicly available by the Registration Authority. BusinessTransactions and Message Sets complying with ISO 20022 can be used for electronic data interchange amongst any industry participants (financial and others), independently of any specific communication network. Network-dependent rules, such as message acknowledgement and message protection, are outside the scope of ISO 20022.

Document History

NEN-ISO 20022-1
June 1, 2013
Financial services - Universal financial industry message scheme - Part 1: Metamodel
This part of ISO 20022 consists of the overall description of the modelling approach; the overall description of the ISO 20022 Repository contents; a high-level description of the input to be...
April 1, 2005
Financial services - UNIversal Financial Industry message scheme - Part 1: Overall methodology and format specifications for inputs to and outputs from the ISO 20022 Repository
This part of ISO 20022 consists of ç the overall description of the modelling approach; ç the overall description of the ISO 20022 Repository contents; ç a high-level description of the input to be...
Advertisement