NEN-ISO 21033

Animal and vegetable fats and oils - Determination of trace elements by inductively coupled plasma optical emission spectroscopy (ICP-OES)

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 21
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

NEN-ISO 21033 specifies an inductively coupled plasma optical emission spectroscopic method (ICP-OES) for the determination of the trace element content in oils. Depending on the dilution solvent used, most types of vegetable oils can be analysed (crude, degummed, refined, bleached, deodorized and hardened oils) and nearly all types of lecithins and phosphatides. Milk and milk products (or fat coming from milk and milk products) are excluded from the scope of this International Standard. This method is only suitable when the elements are present in a solubilized form. Fine particles, such as bleaching earth, metal particles and rust, can result in poor recovery of the trace elements present as nebulization and atomization problems affect the ICP-OES analysis.

Document History

NEN-ISO 21033
May 1, 2016
Animal and vegetable fats and oils - Determination of trace elements by inductively coupled plasma optical emission spectroscopy (ICP-OES)
NEN-ISO 21033 specifies an inductively coupled plasma optical emission spectroscopic method (ICP-OES) for the determination of the trace element content in oils. Depending on the dilution solvent...

References

Advertisement