NEN-ISO 4945
Chemical analysis of iron and steel - Photometric determination of the nitrogen content in steel
| Organization: | NEN |
| Publication Date: | 31 August 1978 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This International Standard specifies a spectrophotometric method for the determination of the nitrogen content of non-alloy and low-alloy steels. This method allows the determination only of nitrogen content which can be converted to an ammonium salt. The method is applicable to non-alloy and low-alloy steels containing between 0,002 % and 0,050 % (m/m) of nitrogen and less than 0,6 % (m/m) of silicon
Document History